Tefal logo

Tefal Powermix Silence HT650E Mixer manual 600 W Perak

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83358
Info modified on:
16 Mar 2025, 18:05:51
Short summary description Tefal Powermix Silence HT650E Mixer manual 600 W Perak:

Tefal Powermix Silence HT650E, Mixer manual, Perak, Mencampur, Logam, 600 W, 7,6 mm

Long summary description Tefal Powermix Silence HT650E Mixer manual 600 W Perak:

Tefal Powermix Silence HT650E. Tipe: Mixer manual, Warna produk: Perak, Fungsi pencampur: Mencampur. Bahan pisau: Logam. Daya: 600 W. Panjang: 7,6 mm, Lebar: 21 mm, Tinggi: 30,5 mm. Panjang kemasan: 124 mm, Lebar kemasan: 229 mm, Tinggi kemasan: 222 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.