TCL logo

TCL L40E3005F TV 101,6 cm (40") Full HD Hitam 32 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53845
Info modified on:
15 Oct 2024, 10:58:17
Short summary description TCL L40E3005F TV 101,6 cm (40") Full HD Hitam 32 W:

TCL L40E3005F, 101,6 cm (40"), Full HD, 1920 x 1080 piksel, LCD, Datar, CMI (Clear Motion Index) 100 Hz

Long summary description TCL L40E3005F TV 101,6 cm (40") Full HD Hitam 32 W:

TCL L40E3005F. Diagonal layar: 101,6 cm (40"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Warna produk: Hitam, Antarmuka dudukan VESA: 200 x 200 mm. Tingkat daya RMS: 32 W. Konsumsi daya (rata-rata): 45 W, Konsumsi daya (siaga): 0,23 W, Konsumsi daya (maks): 80 W. Panjang (dengan penyangga): 930 mm, Lebar (dengan penyangga): 240 mm, Tinggi (dengan penyangga): 607 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.