Siemens logo

Siemens WM14E443 mesin cuci Bukaan depan 7 kg 1400 RPM Putih

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47960
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Siemens WM14E443 mesin cuci Bukaan depan 7 kg 1400 RPM Putih:

Siemens WM14E443, Bukaan depan, 7 kg, B, 1400 RPM, Putih

Long summary description Siemens WM14E443 mesin cuci Bukaan depan 7 kg 1400 RPM Putih:

Siemens WM14E443. Jenis pemuatan: Bukaan depan. Kapasitas drum: 7 kg, Kelas pengering di mesin cuci: B. Kelas pencucian: A. Tingkat kebisingan (cuci): 56 dB, Kecepatan putaran maksimal: 1400 RPM. Warna produk: Putih. Panjang: 600 mm, Lebar: 590 mm, Tinggi: 847 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.