Samsung logo

Samsung ATIV Tab 7 XE700T1C 3G Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97153
Info modified on:
25 Jul 2023, 13:54:56
Short summary description Samsung ATIV Tab 7 XE700T1C 3G Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Hitam:

Samsung ATIV Tab 7 XE700T1C, 29,5 cm (11.6"), 1920 x 1080 piksel, 128 GB, 4 GB, Windows 8 Pro, Hitam

Long summary description Samsung ATIV Tab 7 XE700T1C 3G Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Pro Hitam:

Samsung ATIV Tab 7 XE700T1C. Diagonal layar: 29,5 cm (11.6"), Resolusi layar: 1920 x 1080 piksel. Kapasitas penyimpanan internal: 128 GB. Frekuensi prosesor: 1,8 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-3337U. Memori internal: 4 GB. Resolusi kamera belakang (angka): 5 MP, Jenis kamera belakang: Kamera tunggal, Resolusi kamera depan (angka): 2 MP, Kamera depan. Standar Wi-Fi: Wi-Fi 4 (802.11n). Pembaca kartu terintegrasi. Sistem operasi yang terpasang: Windows 8 Pro. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.