Samsung logo

Samsung UE65HU7590 165,1 cm (65") 4K Ultra HD TV Cerdas Wi-Fi Metalik

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111666
Info modified on:
27 May 2024, 11:54:31
Short summary description Samsung UE65HU7590 165,1 cm (65") 4K Ultra HD TV Cerdas Wi-Fi Metalik:

Samsung UE65HU7590, 165,1 cm (65"), 3840 x 2160 piksel, Kompabilitas 3D, TV Cerdas, Wi-Fi, Metalik

Long summary description Samsung UE65HU7590 165,1 cm (65") 4K Ultra HD TV Cerdas Wi-Fi Metalik:

Samsung UE65HU7590. Diagonal layar: 165,1 cm (65"), Resolusi layar: 3840 x 2160 piksel, Tipe HD: 4K Ultra HD, Bentuk layar: Datar. Kompabilitas 3D. TV Cerdas. Teknologi interpolasi gerakan: CMR (Clear Motion Rate) 1000, Rasio aspek native: 16:9. Sistem format sinyal digital: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Warna produk: Metalik

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.