Samsung logo

Samsung UE55JS8590T 139,7 cm (55") 4K Ultra HD TV Cerdas Wi-Fi Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195429
Info modified on:
27 May 2024, 11:38:54
Short summary description Samsung UE55JS8590T 139,7 cm (55") 4K Ultra HD TV Cerdas Wi-Fi Titanium:

Samsung UE55JS8590T, 139,7 cm (55"), 3840 x 2160 piksel, Kompabilitas 3D, TV Cerdas, Wi-Fi, Titanium

Long summary description Samsung UE55JS8590T 139,7 cm (55") 4K Ultra HD TV Cerdas Wi-Fi Titanium:

Samsung UE55JS8590T. Diagonal layar: 139,7 cm (55"), Resolusi layar: 3840 x 2160 piksel, Tipe HD: 4K Ultra HD, Bentuk layar: Lengkung. Kompabilitas 3D. TV Cerdas. Teknologi interpolasi gerakan: PQI (Picture Quality Index) 1900. Sistem format sinyal digital: DVB-C, DVB-C2, DVB-T2. Wi-Fi, Ethernet LAN. Warna produk: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.