Samsung logo

Samsung UE49MU6202K 124,5 cm (49") 4K Ultra HD TV Cerdas Wi-Fi Hitam

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137918
Info modified on:
21 Jun 2024, 15:52:31
Short summary description Samsung UE49MU6202K 124,5 cm (49") 4K Ultra HD TV Cerdas Wi-Fi Hitam:

Samsung UE49MU6202K, 124,5 cm (49"), 3840 x 2160 piksel, 4K Ultra HD, TV Cerdas, Wi-Fi, Hitam

Long summary description Samsung UE49MU6202K 124,5 cm (49") 4K Ultra HD TV Cerdas Wi-Fi Hitam:

Samsung UE49MU6202K. Diagonal layar: 124,5 cm (49"), Resolusi layar: 3840 x 2160 piksel, Tipe HD: 4K Ultra HD, Bentuk layar: Lengkung. TV Cerdas. Teknologi interpolasi gerakan: PQI (Picture Quality Index) 1400. Sistem format sinyal digital: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.