Samsung logo

Samsung Galaxy Tab S4 SM-T837 4G Qualcomm Snapdragon 64 GB 26,7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Hitam

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9638
Info modified on:
14 Mar 2024, 19:09:07
Short summary description Samsung Galaxy Tab S4 SM-T837 4G Qualcomm Snapdragon 64 GB 26,7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Hitam:

Samsung Galaxy Tab S4 SM-T837, 26,7 cm (10.5"), 2560 x 1600 piksel, 64 GB, 4 GB, 2,35 GHz, Hitam

Long summary description Samsung Galaxy Tab S4 SM-T837 4G Qualcomm Snapdragon 64 GB 26,7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Hitam:

Samsung Galaxy Tab S4 SM-T837. Diagonal layar: 26,7 cm (10.5"), Resolusi layar: 2560 x 1600 piksel, Teknologi tampilan: OLED. Kapasitas penyimpanan internal: 64 GB. Frekuensi prosesor: 2,35 GHz, Keluarga prosesor: Qualcomm Snapdragon, Model prosesor: 835. Memori internal: 4 GB. Resolusi kamera belakang (angka): 13 MP, Resolusi kamera depan (angka): 8 MP. Standar Wi-Fi: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Pembaca kartu terintegrasi. Berat: 483 g. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.