Samsung logo

Samsung Galaxy Tab S5e SM-T720N Qualcomm Snapdragon 64 GB 26,7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19151
Info modified on:
14 Feb 2025, 15:45:42
Short summary description Samsung Galaxy Tab S5e SM-T720N Qualcomm Snapdragon 64 GB 26,7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Hitam:

Samsung Galaxy Tab S5e SM-T720N, 26,7 cm (10.5"), 2560 x 1600 piksel, 64 GB, 4 GB, 2 GHz, Hitam

Long summary description Samsung Galaxy Tab S5e SM-T720N Qualcomm Snapdragon 64 GB 26,7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Hitam:

Samsung Galaxy Tab S5e SM-T720N. Diagonal layar: 26,7 cm (10.5"), Resolusi layar: 2560 x 1600 piksel, Teknologi tampilan: OLED. Kapasitas penyimpanan internal: 64 GB. Frekuensi prosesor: 2 GHz, Keluarga prosesor: Qualcomm Snapdragon. Memori internal: 4 GB. Resolusi kamera belakang (angka): 13 MP, Jenis kamera belakang: Kamera tunggal, Resolusi kamera depan (angka): 8 MP. Standar Wi-Fi: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Pembaca kartu terintegrasi. Berat: 400 g. Warna produk: Hitam

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.