Samsung logo

Samsung RSA1UHPE freezer kulkas bersisian 501 L Perak

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141616
Info modified on:
12 Feb 2020, 09:09:40
Short summary description Samsung RSA1UHPE freezer kulkas bersisian 501 L Perak:

Samsung RSA1UHPE, Pintu amerika, Perak, Pintu di pintu, LED, R-600 a, Kaca temper

Long summary description Samsung RSA1UHPE freezer kulkas bersisian 501 L Perak:

Samsung RSA1UHPE. Desain produk: Pintu amerika, Warna produk: Perak, Rakitan pintu: Pintu di pintu. Kapasitas total bersih: 501 L. Kapasitas bersih lemari es: 357 L. Kapasitas bersih lemari beku: 144 L, Posisi lemari beku: Di samping/bersebelahan, Peringkat Star: 4*. Panjang: 912 mm, Lebar: 734 mm, Tinggi: 1789 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.