Samsung logo

Samsung 9 NP900X3L Intel® Core™ i7 i7-6500U Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Perak

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91290
Info modified on:
01 Feb 2025, 05:38:36
Short summary description Samsung 9 NP900X3L Intel® Core™ i7 i7-6500U Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Perak:

Samsung 9 NP900X3L, Intel® Core™ i7, 2,5 GHz, 33,8 cm (13.3"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description Samsung 9 NP900X3L Intel® Core™ i7 i7-6500U Laptop 33,8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Perak:

Samsung 9 NP900X3L. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-6500U, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 33,8 cm (13.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: LPDDR3-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 520. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.