Samsung logo

Samsung 5 NP550P7C-T08DE laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Professional Perak

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48655
Info modified on:
27 Jan 2025, 08:11:34
Short summary description Samsung 5 NP550P7C-T08DE laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Professional Perak:

Samsung 5 NP550P7C-T08DE, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 piksel, 8 GB, 750 GB

Long summary description Samsung 5 NP550P7C-T08DE laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 7 Professional Perak:

Samsung 5 NP550P7C-T08DE. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-3610QM, Frekuensi prosesor: 2,3 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: HD+, Resolusi layar: 1600 x 900 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 750 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi DL. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Perak

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.