Samsung logo

Samsung 3 NP300E5K Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Portugis Putih

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92242
Info modified on:
01 Feb 2025, 05:47:41
Short summary description Samsung 3 NP300E5K Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Portugis Putih:

Samsung 3 NP300E5K, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 4 GB, 1 TB

Long summary description Samsung 3 NP300E5K Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Portugis Putih:

Samsung 3 NP300E5K. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-5005U, Frekuensi prosesor: 2 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 5500. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Putih

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.