Samsung logo

Samsung N N310-KA04ES Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Merah

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54161
Info modified on:
25 Jan 2025, 22:30:10
Short summary description Samsung N N310-KA04ES Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Merah:

Samsung N N310-KA04ES, Intel Pentium Mobile, 1,6 GHz, 25,6 cm (10.1"), 1024 x 600 piksel, 1 GB, Windows XP Home Edition

Long summary description Samsung N N310-KA04ES Intel Pentium Mobile N270 Netbook 25,6 cm (10.1") 1 GB DDR2-SDRAM Windows XP Home Edition Merah:

Samsung N N310-KA04ES. Jenis produk: Netbook. Keluarga prosesor: Intel Pentium Mobile, Model prosesor: N270, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 25,6 cm (10.1"), Resolusi layar: 1024 x 600 piksel. Memori internal: 1 GB, Tipe memori internal: DDR2-SDRAM. Sistem operasi yang terpasang: Windows XP Home Edition. Warna produk: Merah. Berat: 1,23 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.