Samsung logo

Samsung S23C550H LED display 58,4 cm (23") 1920 x 1080 piksel Full HD LCD Hitam

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137379
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S23C550H LED display 58,4 cm (23") 1920 x 1080 piksel Full HD LCD Hitam:

Samsung S23C550H, 58,4 cm (23"), 1920 x 1080 piksel, Full HD, LCD, 5 md, Hitam

Long summary description Samsung S23C550H LED display 58,4 cm (23") 1920 x 1080 piksel Full HD LCD Hitam:

Samsung S23C550H. Diagonal layar: 58,4 cm (23"), Resolusi layar: 1920 x 1080 piksel, Tipe HD: Full HD, Teknologi tampilan: LCD. Layar tampilan: LCD. Waktu respon: 5 md, Rasio aspek native: 16:9, Sudut pandang, horizontal: 170°, Sudut pandang, vertikal: 160°. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.