Samsung logo

Samsung S22B420BW Panel datar PC 55,9 cm (22") 1680 x 1050 piksel LED Abu-abu

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99975
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung S22B420BW Panel datar PC 55,9 cm (22") 1680 x 1050 piksel LED Abu-abu:

Samsung S22B420BW, 55,9 cm (22"), 1680 x 1050 piksel, LED, LED, 5 md, Abu-abu

Long summary description Samsung S22B420BW Panel datar PC 55,9 cm (22") 1680 x 1050 piksel LED Abu-abu:

Samsung S22B420BW. Diagonal layar: 55,9 cm (22"), Resolusi layar: 1680 x 1050 piksel, Teknologi tampilan: LED. Layar tampilan: LED. Waktu respon: 5 md, Rasio aspek native: 16:9, Sudut pandang, horizontal: 170°, Sudut pandang, vertikal: 160°. Pemasangan VESA, Penyesuaian tinggi. Warna produk: Abu-abu

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.