Samsung logo

Samsung Star II GT-S5260 7,62 cm (3") 94 g Putih

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100480
Info modified on:
26 Feb 2024, 15:20:10
Short summary description Samsung Star II GT-S5260 7,62 cm (3") 94 g Putih:

Samsung Star II GT-S5260, Bar, SIM tunggal, 7,62 cm (3"), 3,2 MP, 1000 mAj, Putih

Long summary description Samsung Star II GT-S5260 7,62 cm (3") 94 g Putih:

Samsung Star II GT-S5260. Faktor bentuk: Bar. Kemampuan kartu SIM: SIM tunggal. Diagonal layar: 7,62 cm (3"), Resolusi layar: 240 x 400 piksel, Layar sentuh. Resolusi kamera belakang (angka): 3,2 MP. WAP, Wi-Fi. Bluetooth. Radio FM. Kapasitas baterai: 1000 mAj, Waktu siaga (2G): 1000 j. Berat: 94 g. Warna produk: Putih

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.