Samsung logo

Samsung WB 150F 1/2.3" Kamera kecil 14,2 MP CCD 4320 x 3240 piksel Putih

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40287
Info modified on:
08 Feb 2022, 19:32:40
Short summary description Samsung WB 150F 1/2.3" Kamera kecil 14,2 MP CCD 4320 x 3240 piksel Putih:

Samsung WB 150F, 14,2 MP, 4320 x 3240 piksel, CCD, 18x, HD, Putih

Long summary description Samsung WB 150F 1/2.3" Kamera kecil 14,2 MP CCD 4320 x 3240 piksel Putih:

Samsung WB 150F. Jenis kamera: Kamera kecil, Megapiksel: 14,2 MP, Ukuran sensor gambar: 1/2.3", Tipe sensor: CCD, Resolusi gambar maksimal: 4320 x 3240 piksel. Zoom optik: 18x, Jangkauan panjang fokus: 72 - 72 mm. Kecepatan shutter kamera tercepat: 1/2000 s. Wi-Fi. Tipe HD: HD, Resolusi video maksimal: 1280 x 720 piksel. Diagonal layar: 7,62 cm (3"). Memori internal: 18 MB. PictBridge. Warna produk: Putih

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.