Samsung logo

Samsung SH SH100 1/2.33" Kamera kecil 14,4 MP CCD 4320 x 3240 piksel Perak

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41084
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SH SH100 1/2.33" Kamera kecil 14,4 MP CCD 4320 x 3240 piksel Perak:

Samsung SH SH100, 14,4 MP, 4320 x 3240 piksel, CCD, 5x, HD, Perak

Long summary description Samsung SH SH100 1/2.33" Kamera kecil 14,4 MP CCD 4320 x 3240 piksel Perak:

Samsung SH SH100. Jenis kamera: Kamera kecil, Megapiksel: 14,4 MP, Ukuran sensor gambar: 1/2.33", Tipe sensor: CCD, Resolusi gambar maksimal: 4320 x 3240 piksel. Zoom optik: 5x, Pembesaran digital: 5x, Jangkauan panjang fokus: 4.7 - 23.5 mm. Tipe HD: HD, Resolusi video maksimal: 1280 x 720 piksel. Diagonal layar: 7,62 cm (3"). Memori internal: 6,9 MB. PictBridge. Berat: 110 g. Warna produk: Perak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.