Philips Streamium WAS7000/12, FM, MP3, PCM, WMA, LCD, 128 x 96 piksel, Dynamic Bass Boost 3 steps Equalizer Incredible Surround Treble and Bass Control Smart equalizer, AUX
Philips Streamium WAS7000/12. Pita radio yang didukung: FM, Format audio yang didukung: MP3, PCM, WMA. Layar tampilan: LCD, Resolusi layar: 128 x 96 piksel. Peningkatan suara: Dynamic Bass Boost 3 steps Equalizer Incredible Surround Treble and Bass Control Smart equalizer. Audio (L, R) masuk: AUX. Persyaratan daya: 220 V 50 Hz, Konsumsi daya (siaga): 1 W