Philips logo

Philips Wake-up Light Lampu bangun Halogen

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39558
Info modified on:
30 Apr 2024, 16:14:08
Short summary description Philips Wake-up Light Lampu bangun Halogen:

Philips Wake-up Light, Lampu bangun, 250 lx, Halogen, GY6.35, 4000 j, 30 men

Long summary description Philips Wake-up Light Lampu bangun Halogen:

Philips Wake-up Light. Tipe: Lampu bangun, Intensitas cahaya: 250 lx, Teknologi bohlam: Halogen. Tombol tunda untuk suara dan cahaya: 9 men, Format audio yang didukung: MP3, WMA. Panjang kabel: 2 m. Tegangan masuk: 230 V, Daya: 85 W, Tegangan masukan AC: 230 V. Panjang: 170 mm, Lebar: 170 mm, Tinggi: 252 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.