Philips logo

Philips Hard Disk/DVD Recorder Perekam DVD

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37653
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Hard Disk/DVD Recorder Perekam DVD:

Philips Hard Disk/DVD Recorder, PAL I, SECAM B/G, SECAM D/K, 10-Bit/54MHz, 24-bit/96kHz, MPEG1, MPEG2, MPEG4, MP3, PCM, WMA, 50 W

Long summary description Philips Hard Disk/DVD Recorder Perekam DVD:

Philips Hard Disk/DVD Recorder. Sistem format sinyal analog: PAL I, SECAM B/G, SECAM D/K, Konverter video D/A (DAC): 10-Bit/54MHz. Konverter audio D/A (DAC): 24-bit/96kHz. Format video yang didukung: MPEG1, MPEG2, MPEG4, Format audio yang didukung: MP3, PCM, WMA. Konsumsi daya (rata-rata): 50 W, Konsumsi daya (siaga): 3 W. Berat: 4,3 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.