Philips logo

Philips 29PT5645/78 TV tabung 73,7 cm (29") Perak

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27744
Info modified on:
14 Mar 2024, 19:37:56
Short summary description Philips 29PT5645/78 TV tabung 73,7 cm (29") Perak:

Philips 29PT5645/78, 73,7 cm (29"), 4:3, Real Flat picture tube, 74 cm, 68 cm, NTSC, PAL BG, PAL M, PAL N

Long summary description Philips 29PT5645/78 TV tabung 73,7 cm (29") Perak:

Philips 29PT5645/78. Diagonal layar: 73,7 cm (29"), Rasio aspek: 4:3, Layar tampilan: Real Flat picture tube. Sistem format sinyal analog: NTSC, PAL BG, PAL M, PAL N, Pita radio yang didukung: PLL. Sistem audio: Incredible Surround, SAP, Stereo, Tingkat daya RMS: 5 W, Peningkatan suara: Ultra Bass. Warna produk: Perak. Jenis remote kontrol: RCLB014

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.