MSI logo

MSI NX8500GT-TD1GEH/D2 kartu grafis GeForce 8500 GT 1 GB GDDR2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105856
Info modified on:
07 Apr 2020, 09:45:04
Short summary description MSI NX8500GT-TD1GEH/D2 kartu grafis GeForce 8500 GT 1 GB GDDR2:

MSI NX8500GT-TD1GEH/D2, GeForce 8500 GT, 1 GB, GDDR2, 128 bit, 800 MHz, 2560 x 1600 piksel

Long summary description MSI NX8500GT-TD1GEH/D2 kartu grafis GeForce 8500 GT 1 GB GDDR2:

MSI NX8500GT-TD1GEH/D2. Prosesor grafis: GeForce 8500 GT, Frekuensi Prosesor: 460 MHz. Memori adaptor grafik berlainan: 1 GB, Jenis memori adaptor grafis: GDDR2, Bus memori: 128 bit, Kecepatan memori: 800 MHz. Resolusi maksimal: 2560 x 1600 piksel. Versi DirectX: 10.0, Versi OpenGL: 2.0

Specs
Alternatives
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.