MSI logo

MSI Gaming GT780DXR-691TR laptop Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Bahasa inggris Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9352
Info modified on:
29 Jan 2025, 18:16:15
Short summary description MSI Gaming GT780DXR-691TR laptop Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Bahasa inggris Hitam:

MSI Gaming GT780DXR-691TR, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 piksel, 16 GB, 1,5 TB

Long summary description MSI Gaming GT780DXR-691TR laptop Intel® Core™ i7 i7-2670QM 43,9 cm (17.3") Full HD 16 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GTX 570M Windows 7 Home Premium Bahasa inggris Hitam:

MSI Gaming GT780DXR-691TR. Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-2670QM, Frekuensi prosesor: 2,2 GHz. Diagonal layar: 43,9 cm (17.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 16 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 1,5 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Model adaptor grafis pada papan induk: Intel® HD Graphics 3000. Sistem operasi yang terpasang: Windows 7 Home Premium. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.