MSI logo

MSI Gaming GL63 8RC-027IT laptop Intel® Core™ i7 i7-8750H 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200256
Info modified on:
22 Jan 2025, 05:55:19
Short summary description MSI Gaming GL63 8RC-027IT laptop Intel® Core™ i7 i7-8750H 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Hitam:

MSI Gaming GL63 8RC-027IT, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 1,13 TB

Long summary description MSI Gaming GL63 8RC-027IT laptop Intel® Core™ i7 i7-8750H 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Hitam:

MSI Gaming GL63 8RC-027IT. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-8750H, Frekuensi prosesor: 2,2 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1,13 TB, Media penyimpanan: HDD+SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics 630. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.