Lenovo logo

Lenovo Yoga Tablet Pro 4G Intel Atom® LTE 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78586
Info modified on:
04 Oct 2024, 10:09:34
Short summary description Lenovo Yoga Tablet Pro 4G Intel Atom® LTE 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Hitam:

Lenovo Yoga Tablet Pro, 25,6 cm (10.1"), 2560 x 1600 piksel, 64 GB, 4 GB, Android 6.0, Hitam

Long summary description Lenovo Yoga Tablet Pro 4G Intel Atom® LTE 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 6.0 Hitam:

Lenovo Yoga Tablet Pro. Diagonal layar: 25,6 cm (10.1"), Resolusi layar: 2560 x 1600 piksel. Kapasitas penyimpanan internal: 64 GB. Frekuensi prosesor: 1,44 GHz, Keluarga prosesor: Intel Atom®, Model prosesor: x5-Z8550. Memori internal: 4 GB. Resolusi kamera belakang (angka): 13 MP, Resolusi kamera depan (angka): 5 MP. Standar Wi-Fi: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Pembaca kartu terintegrasi. Berat: 665 g. Sistem operasi yang terpasang: Android 6.0. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.