Lenovo logo

Lenovo IdeaCentre K430 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1,06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Home Premium Desktop PC Hitam, Abu-abu

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57123
Info modified on:
07 Oct 2024, 17:44:07
Short summary description Lenovo IdeaCentre K430 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1,06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Home Premium Desktop PC Hitam, Abu-abu:

Lenovo IdeaCentre K430, 3,4 GHz, Intel® Core™ i7, 8 GB, 1,06 TB, DVD±RW, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre K430 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1,06 TB HDD,SSD NVIDIA® GeForce® GT 630 Windows 7 Home Premium Desktop PC Hitam, Abu-abu:

Lenovo IdeaCentre K430. Frekuensi prosesor: 3,4 GHz, Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-3770. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1600 MHz. Total kapasitas penyimpanan: 1,06 TB, Media penyimpanan: HDD,SSD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel® HD Graphics 4000, Model adaptor grafis diskrit: NVIDIA® GeForce® GT 630. Sistem operasi yang terpasang: Windows 7 Home Premium. Tipe sasis: Desktop. Jenis produk: PC. Warna produk: Hitam, Abu-abu

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.