Lenovo logo

Lenovo Legion T530 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Hitam

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93701
Info modified on:
14 Jun 2024, 03:21:39
Short summary description Lenovo Legion T530 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Hitam:

Lenovo Legion T530, 2,8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 512 GB, Windows 10 Home

Long summary description Lenovo Legion T530 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Tower PC Hitam:

Lenovo Legion T530. Frekuensi prosesor: 2,8 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-8400. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM, Kecepatan memori: 2666 MHz. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics 630, Model adaptor grafis diskrit: NVIDIA® GeForce® GTX 1060. Sistem operasi yang terpasang: Windows 10 Home, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 280 W. Tipe sasis: Tower. Jenis produk: PC

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.