Lenovo logo

Lenovo Erazer X315 AMD FX™ FX-770K 8 GB DDR3-SDRAM 1,13 TB HDD+SSD AMD Radeon R9 360 Windows 10 Home Mini Tower PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17274
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo Erazer X315 AMD FX™ FX-770K 8 GB DDR3-SDRAM 1,13 TB HDD+SSD AMD Radeon R9 360 Windows 10 Home Mini Tower PC Hitam:

Lenovo Erazer X315, 3,5 GHz, AMD FX™, 8 GB, 1,13 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo Erazer X315 AMD FX™ FX-770K 8 GB DDR3-SDRAM 1,13 TB HDD+SSD AMD Radeon R9 360 Windows 10 Home Mini Tower PC Hitam:

Lenovo Erazer X315. Frekuensi prosesor: 3,5 GHz, Keluarga prosesor: AMD FX™, Model prosesor: FX-770K. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1600 MHz. Total kapasitas penyimpanan: 1,13 TB, Media penyimpanan: HDD+SSD, Tipe drive optikal: DVD±RW. Model adaptor grafis diskrit: AMD Radeon R9 360. Sistem operasi yang terpasang: Windows 10 Home, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 280 W. Tipe sasis: Mini Tower. Jenis produk: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.