Lenovo logo

Lenovo IdeaPad Gaming 3 16IAH7 Intel® Core™ i7 i7-12650H Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Italia Abu-abu

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4866
Info modified on:
21 May 2025, 15:29:12
Short summary description Lenovo IdeaPad Gaming 3 16IAH7 Intel® Core™ i7 i7-12650H Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Italia Abu-abu:

Lenovo IdeaPad Gaming 3 16IAH7, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 piksel, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Gaming 3 16IAH7 Intel® Core™ i7 i7-12650H Laptop 40,6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 11 Home Italia Abu-abu:

Lenovo IdeaPad Gaming 3 16IAH7. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-12650H. Diagonal layar: 40,6 cm (16"), Tipe HD: WUXGA, Resolusi layar: 1920 x 1200 piksel. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics, Model adaptor grafis diskrit: NVIDIA GeForce RTX 3060. Sistem operasi yang terpasang: Windows 11 Home. Warna produk: Abu-abu

Specs
Options
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.