Lenovo logo

Lenovo IdeaPad 3 15ITL6 Intel® Core™ i5 i5-1155G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Inggris Inggris Biru

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29678
Info modified on:
23 Apr 2025, 19:48:46
Short summary description Lenovo IdeaPad 3 15ITL6 Intel® Core™ i5 i5-1155G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Inggris Inggris Biru:

Lenovo IdeaPad 3 15ITL6, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 512 GB

Long summary description Lenovo IdeaPad 3 15ITL6 Intel® Core™ i5 i5-1155G7 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home in S mode Inggris Inggris Biru:

Lenovo IdeaPad 3 15ITL6. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-1155G7, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel Iris Xe Graphics. Sistem operasi yang terpasang: Windows 11 Home in S mode. Warna produk: Biru

Video
Specs
Options
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.