Lenovo logo

Lenovo IdeaPad 330-15IKB Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Layar sentuh HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Abu-abu, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42053
Info modified on:
23 Apr 2025, 17:57:02
Short summary description Lenovo IdeaPad 330-15IKB Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Layar sentuh HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Abu-abu, Platinum:

Lenovo IdeaPad 330-15IKB, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 12 GB, 1 TB

Long summary description Lenovo IdeaPad 330-15IKB Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") Layar sentuh HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Abu-abu, Platinum:

Lenovo IdeaPad 330-15IKB. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-8250U, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel, Layar sentuh. Memori internal: 12 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Abu-abu, Platinum

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.