Lenovo logo

Lenovo IdeaPad 310 Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14156
Info modified on:
27 Jan 2025, 08:42:22
Short summary description Lenovo IdeaPad 310 Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Hitam:

Lenovo IdeaPad 310, Intel® Core™ i3, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 310 Intel® Core™ i3 i3-6100U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Hitam:

Lenovo IdeaPad 310. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-6100U, Frekuensi prosesor: 2,3 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 520. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.