Lenovo logo

Lenovo Essential G50-45 AMD A4 A4-6210 Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28138
Info modified on:
25 Jan 2025, 22:56:04
Short summary description Lenovo Essential G50-45 AMD A4 A4-6210 Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Hitam:

Lenovo Essential G50-45, AMD A4, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description Lenovo Essential G50-45 AMD A4 A4-6210 Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Hitam:

Lenovo Essential G50-45. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: AMD A4, Model prosesor: A4-6210, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: AMD Radeon R3. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.