Lenovo logo

Lenovo IdeaCentre K330B Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450 Windows 7 Home Premium Tower PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57881
Info modified on:
07 Oct 2024, 17:08:11
Short summary description Lenovo IdeaCentre K330B Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450 Windows 7 Home Premium Tower PC Hitam:

Lenovo IdeaCentre K330B, 3 GHz, Intel® Core™ i5, 8 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre K330B Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 6450 Windows 7 Home Premium Tower PC Hitam:

Lenovo IdeaCentre K330B. Frekuensi prosesor: 3 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-2320. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1333 MHz. Total kapasitas penyimpanan: 2 TB, Tipe drive optikal: Blu-Ray DVD Combo. Model adaptor grafis pada papan induk: Intel® HD Graphics 2000, Model adaptor grafis diskrit: AMD Radeon HD 6450. Sistem operasi yang terpasang: Windows 7 Home Premium, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 280 W. Tipe sasis: Tower. Jenis produk: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.