Lenovo logo

Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Hitam

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67557
Info modified on:
21 Jun 2024, 03:39:04
Short summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Hitam:

Lenovo ThinkCentre M93p, 3,6 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M93p Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower PC Hitam:

Lenovo ThinkCentre M93p. Frekuensi prosesor: 3,6 GHz, Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4790. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1600 MHz. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600. Sistem operasi yang terpasang: Windows 7 Professional, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 280 W. Tipe sasis: Mini Tower. Jenis produk: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.