Lenovo logo

Lenovo Essential B590 Intel® Pentium G G2020 Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 610M FreeDOS Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10114
Info modified on:
27 Jan 2025, 08:15:59
Short summary description Lenovo Essential B590 Intel® Pentium G G2020 Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 610M FreeDOS Hitam:

Lenovo Essential B590, Intel® Pentium G, 2,9 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 2 GB, 320 GB

Long summary description Lenovo Essential B590 Intel® Pentium G G2020 Laptop 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 610M FreeDOS Hitam:

Lenovo Essential B590. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Pentium G, Model prosesor: G2020, Frekuensi prosesor: 2,9 GHz. Diagonal layar: 39,6 cm (15.6"), Resolusi layar: 1366 x 768 piksel. Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 320 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis pada papan induk: Intel® HD Graphics. Sistem operasi yang terpasang: FreeDOS. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.