Lenovo logo

Lenovo Essential B490 Intel® Celeron® 1000M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73454
Info modified on:
22 Jan 2025, 05:57:03
Short summary description Lenovo Essential B490 Intel® Celeron® 1000M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Hitam:

Lenovo Essential B490, Intel® Celeron®, 1,8 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description Lenovo Essential B490 Intel® Celeron® 1000M Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Hitam:

Lenovo Essential B490. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Celeron®, Model prosesor: 1000M, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 35,6 cm (14"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel® HD Graphics. Sistem operasi yang terpasang: Windows 8. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.