Lenovo logo

Lenovo ThinkPad E15 Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italia Hitam

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13807
Info modified on:
23 Apr 2025, 15:49:25
Short summary description Lenovo ThinkPad E15 Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italia Hitam:

Lenovo ThinkPad E15 Gen 2 (Intel), Intel® Core™ i5, 39,6 cm (15.6"), 1920 x 1080 piksel, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad E15 Gen 2 (Intel) Intel® Core™ i5 i5-1135G7 Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Italia Hitam:

Lenovo ThinkPad E15 Gen 2 (Intel). Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-1135G7. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel Iris Xe Graphics. Sistem operasi yang terpasang: Windows 11 Pro. Warna produk: Hitam. Berat: 1,7 kg

Video
Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.