Lenovo logo

Lenovo ThinkPad T14 Gen 1 (Intel) Intel® Core™ i7 i7-10610U Laptop 35,6 cm (14") Layar sentuh Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16161
Info modified on:
23 Apr 2025, 15:37:25
Short summary description Lenovo ThinkPad T14 Gen 1 (Intel) Intel® Core™ i7 i7-10610U Laptop 35,6 cm (14") Layar sentuh Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam:

Lenovo ThinkPad T14 Gen 1 (Intel), Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 32 GB, 512 GB

Long summary description Lenovo ThinkPad T14 Gen 1 (Intel) Intel® Core™ i7 i7-10610U Laptop 35,6 cm (14") Layar sentuh Full HD 32 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam:

Lenovo ThinkPad T14 Gen 1 (Intel). Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-10610U, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel, Layar sentuh. Memori internal: 32 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam

Video
Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.