Lenovo logo

Lenovo ThinkPad T480 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37799
Info modified on:
17 Jun 2024, 17:01:01
Short summary description Lenovo ThinkPad T480 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

Lenovo ThinkPad T480, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 16 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkPad T480 Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Hitam:

Lenovo ThinkPad T480. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-8550U, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 35,6 cm (14"). Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics 620. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam

Video
Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.