Lenovo logo

Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB Wi-Fi 5 (802.11ac) Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17969
Info modified on:
26 Jun 2024, 01:26:58
Short summary description Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB Wi-Fi 5 (802.11ac) Hitam:

Lenovo ThinkPad T470p, Intel® Core™ i7, 2,8 GHz, 35,6 cm (14"), 4 GB, 500 GB, Hitam

Long summary description Lenovo ThinkPad T470p Intel® Core™ i7 i7-7700HQ Laptop 35,6 cm (14") 4 GB DDR4-SDRAM 500 GB Wi-Fi 5 (802.11ac) Hitam:

Lenovo ThinkPad T470p. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-7700HQ, Frekuensi prosesor: 2,8 GHz. Diagonal layar: 35,6 cm (14"). Memori internal: 4 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 500 GB. Model adaptor grafis pada papan induk: Intel® HD Graphics 630. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.