Lenovo logo

Lenovo ThinkPad T470p Intel® Core™ i5 i5-7440HQ Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45655
Info modified on:
27 Jan 2025, 08:17:00
Short summary description Lenovo ThinkPad T470p Intel® Core™ i5 i5-7440HQ Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad T470p, Intel® Core™ i5, 2,8 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T470p Intel® Core™ i5 i5-7440HQ Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad T470p. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-7440HQ, Frekuensi prosesor: 2,8 GHz. Diagonal layar: 35,6 cm (14"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 630. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.