Lenovo logo

Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31302
Info modified on:
28 Jan 2025, 10:13:25
Short summary description Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad T470, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1920 x 1080 piksel, 8 GB, 128 GB

Long summary description Lenovo ThinkPad T470 Intel® Core™ i5 i5-7200U Laptop 35,6 cm (14") 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad T470. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-7200U, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 35,6 cm (14"), Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 128 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 620. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam. Berat: 1,65 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.