Lenovo logo

Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 29,5 cm (11.6") Layar sentuh HD 4 GB DDR3L-SDRAM 16 GB Flash ChromeOS Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86141
Info modified on:
22 Jan 2025, 06:08:57
Short summary description Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 29,5 cm (11.6") Layar sentuh HD 4 GB DDR3L-SDRAM 16 GB Flash ChromeOS Hitam:

Lenovo ThinkPad Yoga 11e, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 piksel, 4 GB, 16 GB

Long summary description Lenovo ThinkPad Yoga 11e Intel® Celeron® N3150 Chromebook 29,5 cm (11.6") Layar sentuh HD 4 GB DDR3L-SDRAM 16 GB Flash ChromeOS Hitam:

Lenovo ThinkPad Yoga 11e. Jenis produk: Chromebook, Faktor bentuk: Dapat diubah (Folder). Keluarga prosesor: Intel® Celeron®, Model prosesor: N3150, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 29,5 cm (11.6"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel, Layar sentuh. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 16 GB, Media penyimpanan: Flash. Sistem operasi yang terpasang: ChromeOS. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.