Lenovo logo

Lenovo ThinkPad P50 Intel® Xeon® E3 v5 E3-1505MV5 Stasiun kerja seluler 39,6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25108
Info modified on:
23 Jan 2025, 19:00:10
Short summary description Lenovo ThinkPad P50 Intel® Xeon® E3 v5 E3-1505MV5 Stasiun kerja seluler 39,6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad P50, Intel® Xeon® E3 v5, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 32 GB, 256 GB

Long summary description Lenovo ThinkPad P50 Intel® Xeon® E3 v5 E3-1505MV5 Stasiun kerja seluler 39,6 cm (15.6") 32 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Hitam:

Lenovo ThinkPad P50. Jenis produk: Stasiun kerja seluler, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Xeon® E3 v5, Model prosesor: E3-1505MV5, Frekuensi prosesor: 2,8 GHz. Diagonal layar: 39,6 cm (15.6"), Resolusi layar: 1920 x 1080 piksel. Memori internal: 32 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics P530. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam. Berat: 2,67 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.