Lenovo logo

Lenovo ThinkPad E450 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13662
Info modified on:
29 Jan 2025, 19:23:33
Short summary description Lenovo ThinkPad E450 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Hitam:

Lenovo ThinkPad E450, Intel® Core™ i5, 2,2 GHz, 35,6 cm (14"), 1366 x 768 piksel, 4 GB, 500 GB

Long summary description Lenovo ThinkPad E450 Intel® Core™ i5 i5-5200U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Hitam:

Lenovo ThinkPad E450. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-5200U, Frekuensi prosesor: 2,2 GHz. Diagonal layar: 35,6 cm (14"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD. Model adaptor grafis pada papan induk: Intel® HD Graphics 5500. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam. Berat: 1,81 kg

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.