Lenovo logo

Lenovo ThinkPad Edge E540 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 7 Professional Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66263
Info modified on:
23 Jan 2025, 19:11:37
Short summary description Lenovo ThinkPad Edge E540 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 7 Professional Hitam:

Lenovo ThinkPad Edge E540, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1920 x 1080 piksel, 8 GB, 1,02 TB

Long summary description Lenovo ThinkPad Edge E540 Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1,02 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 7 Professional Hitam:

Lenovo ThinkPad Edge E540. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4702MQ, Frekuensi prosesor: 2,2 GHz. Diagonal layar: 39,6 cm (15.6"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Memori internal: 8 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 1,02 TB, Media penyimpanan: HDD+SSD, Tipe drive optikal: DVD±RW. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.