Lenovo logo

Lenovo ThinkPad X240 Intel® Core™ i5 i5-4210U Laptop 31,8 cm (12.5") 4 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8249
Info modified on:
27 Jan 2025, 08:36:24
Short summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4210U Laptop 31,8 cm (12.5") 4 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Hitam:

Lenovo ThinkPad X240, Intel® Core™ i5, 1,7 GHz, 31,8 cm (12.5"), 1366 x 768 piksel, 4 GB, 180 GB

Long summary description Lenovo ThinkPad X240 Intel® Core™ i5 i5-4210U Laptop 31,8 cm (12.5") 4 GB DDR3L-SDRAM 180 GB SSD Windows 7 Professional Hitam:

Lenovo ThinkPad X240. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4210U, Frekuensi prosesor: 1,7 GHz. Diagonal layar: 31,8 cm (12.5"), Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3L-SDRAM. Total kapasitas penyimpanan: 180 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® HD Graphics 4400. Sistem operasi yang terpasang: Windows 7 Professional. Warna produk: Hitam. Berat: 1,36 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.